Manufacturer: Panasonic
Win Source Part Number: 911133-ADW1105HTW
Series: DW-H
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Family Name: ADW1105
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.41.0050
Other Part Number: 255-5171, ADW1105HTW-ND
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 5VDC
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 5V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 911133-ADW1105HTW | ADW1105HTW | 29X4596 | ADW1105HTW |
| Product Name | Power Relays, Over 2 Amps - ADW1105HTW | General Purpose Relays | Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | ||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |