Panasonic General Purpose Relays ADW1105HT

Description
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 5VDC
Datasheet
Description
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 5VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADW1105HT
General Purpose Relays ADW1105HT
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 5VDC

General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 5VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADW1105HT
Relays - Power Relays, Over 2 Amps ADW1105HT
RELAY GEN PURPOSE SPST 16A 5V

RELAY GEN PURPOSE SPST 16A 5V

Supplier's Site
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic - 29X4595 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
29X4595
Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic 29X4595
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:16A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADW1105HT ADW1105HT 29X4595
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 5 volts 5 volts 5 volts
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data