Panasonic Power Relays ADW1105HLW

Description
Panasonic ADW1105HLW Power Relay
Request a Quote Datasheet
Description
Panasonic ADW1105HLW Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1347915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347915
Power Relays 1347915
Panasonic ADW1105HLW Power Relay

Panasonic ADW1105HLW Power Relay

Supplier's Site
Power Relays - 1347889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347889
Power Relays 1347889
Panasonic ADW1105HLW Power Relay

Panasonic ADW1105HLW Power Relay

Supplier's Site
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic - 99Y0536 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic
99Y0536
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic 99Y0536
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADW1105HLW
General Purpose Relays ADW1105HLW
General Purpose Relays 5volts 16A 1 Coil Inrush Current 100A

General Purpose Relays 5volts 16A 1 Coil Inrush Current 100A

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ADW1105HLW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1105HLW
Relays - Power Relays, Over 2 Amps ADW1105HLW
RELAY GEN PURPOSE SPST 16A 5V

RELAY GEN PURPOSE SPST 16A 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1347915 99Y0536 ADW1105HLW ADW1105HLW
Product Name Power Relays Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount PCBoard; Through Hole Through Hole
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data