Panasonic Relays - Power Relays, Over 2 Amps ADW1103W

Description
Win Source Part Number: 1026126-ADW1103W Category: Relays>Power Relays, Over 2 Amps Series: DW Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 45 Ohms Coil Current: 66.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 3VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC - Max Release Time: 15 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DK1A1B-L2-3V; DK1A1B-3V; DK1A-L-3V-F; G6RL-1A-DC3; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: ADW1103
Request a Quote Datasheet
Description
Win Source Part Number: 1026126-ADW1103W Category: Relays>Power Relays, Over 2 Amps Series: DW Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 45 Ohms Coil Current: 66.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 3VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC - Max Release Time: 15 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DK1A1B-L2-3V; DK1A1B-3V; DK1A-L-3V-F; G6RL-1A-DC3; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: ADW1103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1026126-ADW1103W - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1026126-ADW1103W
Relays - Power Relays, Over 2 Amps 1026126-ADW1103W
Win Source Part Number: 1026126-ADW1103W Category: Relays>Power Relays, Over 2 Amps Series: DW Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 100 Coil Resistance: 45 Ohms Coil Current: 66.7 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 3VDC Contact Rating (Current): 8 A Switching Voltage: 250VAC - Max Release Time: 15 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): DK1A1B-L2-3V; DK1A1B-3V; DK1A-L-3V-F; G6RL-1A-DC3; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Base Product Number: ADW1103

Win Source Part Number: 1026126-ADW1103W
Category: Relays>Power Relays, Over 2 Amps
Series: DW
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 100
Coil Resistance: 45 Ohms
Coil Current: 66.7 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Latching, Single Coil
Coil Voltage: 3VDC
Contact Rating (Current): 8 A
Switching Voltage: 250VAC - Max
Release Time: 15 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): DK1A1B-L2-3V; DK1A1B-3V; DK1A-L-3V-F; G6RL-1A-DC3;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Base Product Number: ADW1103

Buy Now Datasheet
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 58T7747 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
58T7747
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 58T7747
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:3VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:3VDC; Contact Current:8A; Product Range:DW(ADW1) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - ADW1103W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1103W
Relays - Power Relays, Over 2 Amps ADW1103W
RELAY GEN PURPOSE SPST 8A 3V

RELAY GEN PURPOSE SPST 8A 3V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADW1103W
General Purpose Relays ADW1103W
General Purpose Relays DW Relay 1 Form A 3V, 8Amps Latching

General Purpose Relays DW Relay 1 Form A 3V, 8Amps Latching

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1026126-ADW1103W 58T7747 ADW1103W ADW1103W
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Resistance 45 ohms
Mounting PCBoard; Through Hole PCBoard; Through Hole Through Hole
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data