RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 8A 3V
General Purpose Relays DW Relay 1 Form A IEC60335-1compliant
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 55W5094 | ADW1103TW | ADW1103TW |
| Product Name | Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 3 volts | 3 volts | 3 volts |