General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 3VDC
RELAY GEN PURPOSE SPST 16A 3V
RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N
POWER RELAY, SPST, 3VDC, 16A, THT ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADW1103HTW | ADW1103HTW | 29X4594 | 08AK9474 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic | Power Relay, Spst, 3Vdc, 16A, Tht Rohs Compliant Panasonic |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | RoHS | |
| DC Coil Voltage | 3 volts | 3 volts | 3 volts | |
| Poles | Single Pole (SP) | Single Pole (SP) |