RELAY, SPST-NO, 277VAC, 16A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 3V
General Purpose Relays 16A 277VAC 1 Form A 1Coil Latching 3VDC
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 29X4593 | ADW1103HT | ADW1103HT |
| Product Name | Relay, Spst-No, 277Vac, 16A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 3 volts | 3 volts | 3 volts |