Panasonic Relays - Power Relays, Over 2 Amps ADW1103HLW

Description
Win Source Part Number: 1355496-ADW1103HLW Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DW-H Package: Tray Product Status: Active Base Product Number: ADW1103 Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 3VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 277VAC - Max Coil Current: 66.7 mA Coil Type: Latching, Single Coil Seal Rating: Sealed - Flux Protection Coil Insulation: Class F Must Operate Voltage: 2.4 VDC Operate Time: 15 ms Release Time: 15 ms Relay Type: General Purpose Coil Resistance: 45 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1355496-ADW1103HLW Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DW-H Package: Tray Product Status: Active Base Product Number: ADW1103 Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 3VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 277VAC - Max Coil Current: 66.7 mA Coil Type: Latching, Single Coil Seal Rating: Sealed - Flux Protection Coil Insulation: Class F Must Operate Voltage: 2.4 VDC Operate Time: 15 ms Release Time: 15 ms Relay Type: General Purpose Coil Resistance: 45 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1355496-ADW1103HLW - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1355496-ADW1103HLW
Relays - Power Relays, Over 2 Amps 1355496-ADW1103HLW
Win Source Part Number: 1355496-ADW1103HLW Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DW-H Package: Tray Product Status: Active Base Product Number: ADW1103 Mounting Type: Through Hole HTSUS: 8536.41.0050 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 3VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current): 16 A Switching Voltage: 277VAC - Max Coil Current: 66.7 mA Coil Type: Latching, Single Coil Seal Rating: Sealed - Flux Protection Coil Insulation: Class F Must Operate Voltage: 2.4 VDC Operate Time: 15 ms Release Time: 15 ms Relay Type: General Purpose Coil Resistance: 45 Ohms

Win Source Part Number: 1355496-ADW1103HLW
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: DW-H
Package: Tray
Product Status: Active
Base Product Number: ADW1103
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 3VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 16 A
Switching Voltage: 277VAC - Max
Coil Current: 66.7 mA
Coil Type: Latching, Single Coil
Seal Rating: Sealed - Flux Protection
Coil Insulation: Class F
Must Operate Voltage: 2.4 VDC
Operate Time: 15 ms
Release Time: 15 ms
Relay Type: General Purpose
Coil Resistance: 45 Ohms

Buy Now Datasheet
Power Relays - 1347888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347888
Power Relays 1347888
Panasonic ADW1103HLW Power Relay

Panasonic ADW1103HLW Power Relay

Supplier's Site
Power Relays - 1347910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1347910
Power Relays 1347910
Panasonic ADW1103HLW Power Relay

Panasonic ADW1103HLW Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - ADW1103HLW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADW1103HLW
Relays - Power Relays, Over 2 Amps ADW1103HLW
RELAY GEN PURPOSE SPST 16A 3V

RELAY GEN PURPOSE SPST 16A 3V

Supplier's Site
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic - 99Y0535 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic
99Y0535
Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic 99Y0535
POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:3VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 277VAC, 16A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:3VDC; Contact Current:16A; Product Range:DW Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADW1103HLW
General Purpose Relays ADW1103HLW
General Purpose Relays 3volts 16A 1 Coil Inrush Current 100A

General Purpose Relays 3volts 16A 1 Coil Inrush Current 100A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 1355496-ADW1103HLW 1347888 ADW1103HLW 99Y0535 ADW1103HLW
Product Name Relays - Power Relays, Over 2 Amps Power Relays Relays - Power Relays, Over 2 Amps Power Relay, 277Vac, 16A, Spst-No, Th; Contact Configuration Panasonic General Purpose Relays
Resistance 45 ohms
Mounting PCBoard; Through Hole PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data