RELAY GEN PURPOSE SPST 60A 4.5V
General Purpose Relays RELAY POWER LATCHING 60A 4.5V
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | ADQM2604H | ADQM2604H |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | 4.5VDC |