Win Source Part Number: 1086799-ADQM26012
Category: Relays>Power Relays, Over 2 Amps
Series: ADQM
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Alloy, Cadmium Free
Standard Package: 20
Coil Resistance: 144 Ohms
Coil Current: 83.3 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 12VDC
Contact Rating (Current): 60 A
Switching Voltage: 250VAC - Max
Release Time: 20 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): JTV1AS-PA-12V; JTV1AS-TMP-12V; T9AP1D52-12; T9AV1D12-12; ADQ23Q012; 6-1393208-5;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9.6 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-2599
Base Product Number: ADQM26
Product Status: Obsolete
RELAY, SPST-NO, 250VAC, 60A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 60A 12V
General Purpose Relays RELAY POWER LATCHING 60A 12V
| Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1086799-ADQM26012 | 56T4800 | ADQM26012 | ADQM26012 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 60A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Resistance | 144 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |