The ADQM16009 is a 30A, 1 Form A, 2-coil latching power relay with Faston 250 terminals and a 9 V DC nominal coil voltage. It features a sealed construction, AgSnO2 contacts, and supports a maximum switching capacity of 30 A at 250 V AC. The relay complies with UL/C-UL standards and is RoHS compliant. Its physical dimensions are 38.0 mm x 29.0 mm x 40.1 mm, with a weight of approximately 35 g. The coil resistance is 81 Ω, with a nominal operating power of 1,000 mW. The insulation resistance is a minimum of 1,000 MΩ at 500 V DC, and it withstands a dielectric strength of 4,000 V AC between contacts and coil. Surge voltage tolerance between contacts and coil is a minimum of 10,000 V. Set and reset times are each a maximum of 20 ms. The relay operates within an ambient temperature range of -40°C to +65°C.
General Purpose Relays 60A Power Latching Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ADQM16009 |
| Product Name | General Purpose Relays |
| Relay Type | General |