Panasonic General Purpose Relays ADQ23Q012

Description
General Purpose Relays 30A 12VDC 2 COIL LATCHING
Datasheet
Description
General Purpose Relays 30A 12VDC 2 COIL LATCHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADQ23Q012
General Purpose Relays ADQ23Q012
General Purpose Relays 30A 12VDC 2 COIL LATCHING

General Purpose Relays 30A 12VDC 2 COIL LATCHING

Buy Now Datasheet
Relay, Spst-No, 277Vac, 30A; Contact Configuration Panasonic - 64K2329 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30A; Contact Configuration Panasonic
64K2329
Relay, Spst-No, 277Vac, 30A; Contact Configuration Panasonic 64K2329
RELAY, SPST-NO, 277VAC, 30A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:DQ(ADQ) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:30A; Product Range:DQ(ADQ) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - ADQ23Q012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADQ23Q012
Relays - Power Relays, Over 2 Amps ADQ23Q012
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADQ23Q012 64K2329 ADQ23Q012
Product Name General Purpose Relays Relay, Spst-No, 277Vac, 30A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
DC Coil Voltage 12 volts 12 volts 12 volts
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details