Panasonic Pressure Sensors, Transducers - ADP5221 ADP5221

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055880-ADP5221 Mounting: SMD (SMT) Number of Pins: 6 Pressure Type: Gauge Output Voltage: 4.55 V Categories: Pressure Sensors,Transducers Case / Package: DIP Alternative Parts (Cross-Reference): ADP5121; ADP5131; ADP5171; HPX005GD; SX01DD4; SX15AD2; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055880-ADP5221 Mounting: SMD (SMT) Number of Pins: 6 Pressure Type: Gauge Output Voltage: 4.55 V Categories: Pressure Sensors,Transducers Case / Package: DIP Alternative Parts (Cross-Reference): ADP5121; ADP5131; ADP5171; HPX005GD; SX01DD4; SX15AD2; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - ADP5221 - 1055880-ADP5221 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - ADP5221
1055880-ADP5221
Pressure Sensors, Transducers - ADP5221 1055880-ADP5221
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055880-ADP5221 Mounting: SMD (SMT) Number of Pins: 6 Pressure Type: Gauge Output Voltage: 4.55 V Categories: Pressure Sensors,Transducers Case / Package: DIP Alternative Parts (Cross-Reference): ADP5121; ADP5131; ADP5171; HPX005GD; SX01DD4; SX15AD2; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055880-ADP5221
Mounting: SMD (SMT)
Number of Pins: 6
Pressure Type: Gauge
Output Voltage: 4.55 V
Categories: Pressure Sensors,Transducers
Case / Package: DIP
Alternative Parts (Cross-Reference): ADP5121; ADP5131; ADP5171; HPX005GD; SX01DD4; SX15AD2;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1055880-ADP5221
Product Name Pressure Sensors, Transducers - ADP5221
Pressure Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications STANDARD
Pressure Type Differential
Package / Mounting U2
View Details
MEMS Sensing Elements Broad Pressure Sensor - 7000 Series - Merit Sensor Systems
Specs
Applications Medical
Pressure Type Absolute; Gauge; Differential; Vacuum
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details