Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055881-ADP5220
Mounting: SMD (SMT)
Number of Pins: 6
Pressure Type: Gauge
Output Voltage: 4.55 V
Categories: Pressure Sensors,Transducers
Case / Package: DIP
Alternative Parts (Cross-Reference): ADP5121; ADP5131; ADP5171; HPX005GD; SX01DD4; SX15AD2;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1055881-ADP5220 |
| Product Name | Pressure Sensors, Transducers - ADP5220 |
| Pressure Type | Gauge |