Win Source Part Number: 1008448-ADP5200
Category: Sensors, Transducers>Pressure
Series: PS-A
Termination Style: Gull Wing
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 100
Output Type: Analog Voltage
Output: 0 V ~ 4.5 V
Accuracy: ±1.25%
Pressure Type: Compound
Operating Pressure: ±14.5PSI (±100kPa)
Port Size: Male - 0.12" (3mm) Tube
Port Style: Barbless
Maximum Pressure: ±29.01PSI (±200kPa)
Voltage - Supply: 5V
Package / Case: 6-SMD Module
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Panasonic Electronic Components
Other Names: ADP5200-ND,P17176
Base Product Number: ADP520
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1008448-ADP5200 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |