Manufacturer: Panasonic
Win Source Part Number: 860339-ADP51B63
Series: PS-A
Operating Temperature Range: -5°C ~ 50°C
Features: Pressure Sensor 0.87PSI (6kPa) Vented Gauge Male - 0.22" (5.45mm) Tube 3.5 V ~ 4.5 V 8-DIP Module
Package: 8-DIP Module
Package: Box
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 9026.20.4000
Other Part Number: -ADP51B63-ND, P17175, ADP51B63-ND
Sensors, Transducers - Pressure Sensors, Transducers
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 860339-ADP51B63 | ADP51B63 |
| Product Name | Pressure Sensors, Transducers - ADP51B63 | Sensors, Transducers - Pressure Sensors, Transducers |
| Operating Temperature | -5 to 50 C (23 to 122 F) | -5 to 50 C (23 to 122 F) |