Panasonic Pressure Sensor, 6Kpa, 1 Port, 15.6Mm; Operating Pressure Max Panasonic ADP51B63

Description
PRESSURE SENSOR, 6KPA, 1 PORT, 15.6MM; Operating Pressure Max:6kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 6KPA, 1 PORT, 15.6MM; Operating Pressure Max:6kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 6Kpa, 1 Port, 15.6Mm; Operating Pressure Max Panasonic - 42AC0620 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 6Kpa, 1 Port, 15.6Mm; Operating Pressure Max Panasonic
42AC0620
Pressure Sensor, 6Kpa, 1 Port, 15.6Mm; Operating Pressure Max Panasonic 42AC0620
PRESSURE SENSOR, 6KPA, 1 PORT, 15.6MM; Operating Pressure Max:6kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, 6KPA, 1 PORT, 15.6MM; Operating Pressure Max:6kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:Single Axial Barbless; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 42AC0620
Product Name Pressure Sensor, 6Kpa, 1 Port, 15.6Mm; Operating Pressure Max Panasonic
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE5-D10Z-O-Q6-P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSU-C0184-6-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details