Manufacturer: Panasonic Electronic Components
Win Source Part Number: 039146-ADP51B61
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Output Type: Analog Voltage
Output: 0 V to 5 V
Accuracy: ±1.25%
Pressure Type: Vented Gauge
Operating Pressure: 0.87 PSI (6 kPa)
Port Size: Male - 0.12" (3mm) Tube
Port Style: Barbless
Maximum Pressure: 1.74 PSI (12 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -5°C to 50°C
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Sensors, Transducers - Pressure Sensors, Transducers
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 039146-ADP51B61 | ADP51B61 |
| Product Name | Pressure Sensors, Transducers - ADP51B61 | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |