Win Source Part Number: 969432-ADP5141
Category: Sensors, Transducers>Pressure
Series: PS-A
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Box
Applications: Board Mount
Standard Package: 100
Output Type: Analog Voltage
Output: 0 V ~ 4.5 V
Accuracy: ±1.25%
Pressure Type: Vented Gauge
Operating Pressure: 14.5PSI (100kPa)
Port Size: Male - 0.12" (3mm) Tube
Port Style: Barbless
Maximum Pressure: 29.01PSI (200kPa)
Voltage - Supply: 5V
Package / Case: 6-DIP Module
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Panasonic Electronic Components
Other Names: ADP5141-ND,P17169
Base Product Number: ADP514
SENSOR 14.5PSIG 0.12 4.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 969432-ADP5141 | ADP5141 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Gauge; Vented Gauge | |
| Package / Mounting | 6-DIP Module |