Manufacturer: Panasonic
Win Source Part Number: 910737-ADP5140
Series: PS-A
Operating Temperature Range: -10°C ~ 60°C
Features: Pressure Sensor 14.5PSI (100kPa) Vented Gauge Male - 0.12" (3mm) Tube 0 V ~ 4.5 V 6-DIP Module
Package: 6-DIP Module
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 9026.20.4000
Other Part Number: 255-4223, 255-4223-ND, P17127
Sensors, Transducers - Pressure Sensors, Transducers
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 910737-ADP5140 | ADP5140 |
| Product Name | Pressure Sensors, Transducers - ADP5140 | Sensors, Transducers - Pressure Sensors, Transducers |
| Operating Temperature | -10 to 60 C (14 to 140 F) | -10 to 60 C (14 to 140 F) |