Win Source Part Number: 1014600-ADP5121
Category: Sensors, Transducers>Pressure
Series: PS-A
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 100
Output Type: Analog Voltage
Output: 0 V ~ 4.5 V
Accuracy: ±1.25%
Pressure Type: Vented Gauge
Operating Pressure: 3.63PSI (25kPa)
Port Size: Male - 0.12" (3mm) Tube
Port Style: Barbless
Maximum Pressure: 7.25PSI (50kPa)
Voltage - Supply: 5V
Package / Case: 8-DIP Module
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Panasonic Electronic Components
Other Names: 255-3797-ND,P17122,2
Base Product Number: ADP512
SENSOR 3.63PSIG 0.12 4.5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1014600-ADP5121 | ADP5121 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |