Panasonic Sensors, Transducers - Pressure Sensors, Transducers ADP5120

Description
Win Source Part Number: 1007338-ADP5120 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: PS-A Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 100 Output Type: Analog Voltage Output: 0 V ~ 4.5 V Accuracy: ±1.25% Pressure Type: Vented Gauge Operating Pressure: 3.63PSI (25kPa) Port Size: Male - 0.12" (3mm) Tube Port Style: Barbless Maximum Pressure: 7.25PSI (50kPa) Voltage - Supply: 5V Package / Case: 6-DIP Module Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Panasonic Electronic Components Other Names: P17126,255-4222,255- 4222-ND Base Product Number: ADP512
Request a Quote Datasheet
Description
Win Source Part Number: 1007338-ADP5120 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: PS-A Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 100 Output Type: Analog Voltage Output: 0 V ~ 4.5 V Accuracy: ±1.25% Pressure Type: Vented Gauge Operating Pressure: 3.63PSI (25kPa) Port Size: Male - 0.12" (3mm) Tube Port Style: Barbless Maximum Pressure: 7.25PSI (50kPa) Voltage - Supply: 5V Package / Case: 6-DIP Module Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Panasonic Electronic Components Other Names: P17126,255-4222,255- 4222-ND Base Product Number: ADP512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1007338-ADP5120 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1007338-ADP5120
Sensors, Transducers - Pressure Sensors, Transducers 1007338-ADP5120
Win Source Part Number: 1007338-ADP5120 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: PS-A Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 100 Output Type: Analog Voltage Output: 0 V ~ 4.5 V Accuracy: ±1.25% Pressure Type: Vented Gauge Operating Pressure: 3.63PSI (25kPa) Port Size: Male - 0.12" (3mm) Tube Port Style: Barbless Maximum Pressure: 7.25PSI (50kPa) Voltage - Supply: 5V Package / Case: 6-DIP Module Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Panasonic Electronic Components Other Names: P17126,255-4222,255- 4222-ND Base Product Number: ADP512

Win Source Part Number: 1007338-ADP5120
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: PS-A
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 100
Output Type: Analog Voltage
Output: 0 V ~ 4.5 V
Accuracy: ±1.25%
Pressure Type: Vented Gauge
Operating Pressure: 3.63PSI (25kPa)
Port Size: Male - 0.12" (3mm) Tube
Port Style: Barbless
Maximum Pressure: 7.25PSI (50kPa)
Voltage - Supply: 5V
Package / Case: 6-DIP Module
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Panasonic Electronic Components
Other Names: P17126,255-4222,255-4222-ND
Base Product Number: ADP512

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - ADP5120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
ADP5120
Sensors, Transducers - Pressure Sensors, Transducers ADP5120
SENSOR 3.63PSIG 0.12 4.5V

SENSOR 3.63PSIG 0.12 4.5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 1007338-ADP5120 ADP5120
Product Name Sensors, Transducers - Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Waterproof, Piezo-Resistive Pressure Sensor IC - BM1390GLV-Z - ROHM Semiconductor GmbH
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details
Fully Compensated  Surface-mountable Pressure Sensor - HTS Series 1510 - Merit Sensor Systems
Specs
Applications Medical; Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details