Panasonic Pressure Sensors, Transducers - ADP5101 ADP5101

Description
Manufacturer: Panasonic Win Source Part Number: 860338-ADP5101 Series: PS-A Operating Temperature Range: -10°C ~ 60°C Features: Pressure Sensor ±14.5PSI (±100kPa) Vented Gauge Male - 0.12" (3mm) Tube 0 V ~ 4.5 V 6-DIP Module Package: 6-DIP Module Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 9026.20.4000 Other Part Number: P17165, ADP5101-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860338-ADP5101 Series: PS-A Operating Temperature Range: -10°C ~ 60°C Features: Pressure Sensor ±14.5PSI (±100kPa) Vented Gauge Male - 0.12" (3mm) Tube 0 V ~ 4.5 V 6-DIP Module Package: 6-DIP Module Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 9026.20.4000 Other Part Number: P17165, ADP5101-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - ADP5101 - 860338-ADP5101 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - ADP5101
860338-ADP5101
Pressure Sensors, Transducers - ADP5101 860338-ADP5101
Manufacturer: Panasonic Win Source Part Number: 860338-ADP5101 Series: PS-A Operating Temperature Range: -10°C ~ 60°C Features: Pressure Sensor ±14.5PSI (±100kPa) Vented Gauge Male - 0.12" (3mm) Tube 0 V ~ 4.5 V 6-DIP Module Package: 6-DIP Module Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 9026.20.4000 Other Part Number: P17165, ADP5101-ND

Manufacturer: Panasonic
Win Source Part Number: 860338-ADP5101
Series: PS-A
Operating Temperature Range: -10°C ~ 60°C
Features: Pressure Sensor ±14.5PSI (±100kPa) Vented Gauge Male - 0.12" (3mm) Tube 0 V ~ 4.5 V 6-DIP Module
Package: 6-DIP Module
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 9026.20.4000
Other Part Number: P17165, ADP5101-ND

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - ADP5101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
ADP5101
Sensors, Transducers - Pressure Sensors, Transducers ADP5101
SENSOR 14.5PSIG 0.12 4.5V

SENSOR 14.5PSIG 0.12 4.5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 860338-ADP5101 ADP5101
Product Name Pressure Sensors, Transducers - ADP5101 Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details
Pressure Sensor Chip - AXCX Series - Pressure Sensor Chip - AXCX Series - All Sensors Corp.
Specs
Applications PRIME
Compensated Compensated
Pressure Type Absolute
View Details
MEMS Sensing Elements Low Pressure Sensor - J Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge; Differential; Vacuum
Package / Mounting Surface Mount (SMD)
View Details