Win Source Part Number: 1208949-ADP4932
Category: Sensors, Transducers>Pressure
Series: PS
Termination Style: Gull Wing
Features: Temperature Compensated
Package: Tray
Applications: Board Mount
Standard Package: 100
Output Type: Wheatstone Bridge
Output: 0 mV ~ 65 mV
Accuracy: ±1%
Pressure Type: Vented Gauge
Operating Pressure: 14.23PSI (98.1kPa)
Port Size: Male - 0.1" (2.5mm) Tube
Port Style: Barbless
Maximum Pressure: 28.46PSI (196.22kPa)
Package / Case: 6-SMD Module
Temperature Range - Operating: -20°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Panasonic Electronic Components
Other Names: P17113
Base Product Number: ADP493
Sensors, Transducers - Pressure Sensors, Transducers
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1208949-ADP4932 | ADP4932 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |