Panasonic Pressure Sensors, Transducers - ADP41010 ADP41010

Description
Manufacturer: Panasonic Win Source Part Number: 910708-ADP41010 Series: PS Operating Temperature Range: -20°C ~ 100°C Features: Pressure Sensor 0.71PSI (4.9kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 40 mV 6-DIP Module Package: 6-DIP Module Package: Box Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 9026.20.4000 Other Part Number: -ADP41010-ND, P17144, ADP41010-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 910708-ADP41010 Series: PS Operating Temperature Range: -20°C ~ 100°C Features: Pressure Sensor 0.71PSI (4.9kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 40 mV 6-DIP Module Package: 6-DIP Module Package: Box Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 9026.20.4000 Other Part Number: -ADP41010-ND, P17144, ADP41010-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - ADP41010 - 910708-ADP41010 - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - ADP41010
910708-ADP41010
Pressure Sensors, Transducers - ADP41010 910708-ADP41010
Manufacturer: Panasonic Win Source Part Number: 910708-ADP41010 Series: PS Operating Temperature Range: -20°C ~ 100°C Features: Pressure Sensor 0.71PSI (4.9kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 40 mV 6-DIP Module Package: 6-DIP Module Package: Box Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 9026.20.4000 Other Part Number: -ADP41010-ND, P17144, ADP41010-ND

Manufacturer: Panasonic
Win Source Part Number: 910708-ADP41010
Series: PS
Operating Temperature Range: -20°C ~ 100°C
Features: Pressure Sensor 0.71PSI (4.9kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 40 mV 6-DIP Module
Package: 6-DIP Module
Package: Box
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 9026.20.4000
Other Part Number: -ADP41010-ND, P17144, ADP41010-ND

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - ADP41010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
ADP41010
Sensors, Transducers - Pressure Sensors, Transducers ADP41010
Sensors, Transducers - Pressure Sensors, Transducers

Sensors, Transducers - Pressure Sensors, Transducers

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips
Product Number 910708-ADP41010 ADP41010
Product Name Pressure Sensors, Transducers - ADP41010 Sensors, Transducers - Pressure Sensors, Transducers
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Waterproof, Piezo-Resistive Pressure Sensor IC - BM1390GLV-Z - ROHM Semiconductor GmbH
Specs
Applications Consumer
Packing Method Tape Reel
Standards and Certifications RoHS
View Details
MEMS Sensing Elements Accuracy & Stability - S Series - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Pressure Type Absolute; Gauge (optional feature)
Package / Mounting Surface Mount (SMD)
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details