Manufacturer: Panasonic
Win Source Part Number: 910604-ADP1231
Series: PF
Operating Temperature Range: -20°C ~ 100°C
Features: Pressure Sensor 7.11PSI (49kPa) Vented Gauge Male - 0.12" (3mm) Tube 0 mV ~ 100 mV 6-DIP Module
Package: 6-DIP Module
Package: Box
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 9026.20.4000
Other Part Number: P17141, ADP1231-ND
SENSOR 7.11PSIG 0.12 0.1V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 910604-ADP1231 | ADP1231 |
| Product Name | Pressure Sensors, Transducers - ADP1231 | Sensors, Transducers - Pressure Sensors, Transducers |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) |