Manufacturer: Panasonic Electronic Components
Win Source Part Number: 772804-ADP1132
Series: PF
Termination Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Features: Temperature Compensated
Package: 6-DIP Module
Output Type: Wheatstone Bridge
Operating Supply Voltage: 5V
Output: 0 mV ~ 100 mV
Part Status: Obsolete(EOL)
Accuracy: ±0.3%
Family Name: ADP1132
Pressure Type: Vented Gauge
Operating Pressure: 7.11 PSI (49 kPa)
Port Size: Male - 0.12" (3mm) Tube
Port Style: Barbless
Maximum Pressure: 14.21 PSI (98 kPa)
Categories: Sensors, Transducers
Alternative Parts (Cross-Reference): 2SMPP-02; NBPLLNS001PGUNV; NBPLLNN005PGUNV; NBPLPNN001PGUNV;
Introduction Date: November 27, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 772804-ADP1132 |
| Product Name | Pressure Sensors, Transducers - ADP1132 |
| Compensated | Compensated |