Panasonic Relays - Power Relays, Over 2 Amps ADJH24124

Description
RELAY GEN PURPOSE SPST 50A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 50A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJH24124
Relays - Power Relays, Over 2 Amps ADJH24124
RELAY GEN PURPOSE SPST 50A 24V

RELAY GEN PURPOSE SPST 50A 24V

Supplier's Site
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4160 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic
33AC4160
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic 33AC4160
POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADJH24124
General Purpose Relays ADJH24124
General Purpose Relays 24V 50A 2 Coil Manual Switch

General Purpose Relays 24V 50A 2 Coil Manual Switch

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ADJH24124 33AC4160 ADJH24124
Product Name Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details