Panasonic General Purpose Relays ADJH24112

Description
General Purpose Relays 12V 50A 2 Coil Manual Switch
Datasheet
Description
General Purpose Relays 12V 50A 2 Coil Manual Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
ADJH24112
General Purpose Relays ADJH24112
General Purpose Relays 12V 50A 2 Coil Manual Switch

General Purpose Relays 12V 50A 2 Coil Manual Switch

Buy Now Datasheet
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4159 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic
33AC4159
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic 33AC4159
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - ADJH24112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADJH24112
Relays - Power Relays, Over 2 Amps ADJH24112
RELAY GEN PURPOSE SPST 50A 12V

RELAY GEN PURPOSE SPST 50A 12V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number ADJH24112 33AC4159 ADJH24112
Product Name General Purpose Relays Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
AC Coil Voltage 12 volts
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.2422 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details