Panasonic Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic ADJH24105

Description
POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4158 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic
33AC4158
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic 33AC4158
POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJH24105
Relays - Power Relays, Over 2 Amps ADJH24105
RELAY GEN PURPOSE SPST 50A 5V

RELAY GEN PURPOSE SPST 50A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJH24105
General Purpose Relays ADJH24105
General Purpose Relays 5V 50A 2 Coil Manual Switch

General Purpose Relays 5V 50A 2 Coil Manual Switch

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 33AC4158 ADJH24105 ADJH24105
Product Name Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 27.05 - Step relay 10A - 270581100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, CE-2, ukca, IMQ-grande
NO 2
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details