RELAY GEN PURPOSE SPST 50A 12V
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N
General Purpose Relays 12V 50A 2 Coil Reverse polarity
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | ADJH24012 | 33AC4156 | ADJH24012 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Mounting | Through Hole | PCBoard; Through Hole |