Panasonic Relays - Power Relays, Over 2 Amps ADJH24005

Description
RELAY GEN PURPOSE SPST 50A 5V
Datasheet
Description
RELAY GEN PURPOSE SPST 50A 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJH24005
Relays - Power Relays, Over 2 Amps ADJH24005
RELAY GEN PURPOSE SPST 50A 5V

RELAY GEN PURPOSE SPST 50A 5V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJH24005
General Purpose Relays ADJH24005
General Purpose Relays 5V 50A 2 Coil Reverse polarity

General Purpose Relays 5V 50A 2 Coil Reverse polarity

Buy Now Datasheet
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4155 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic
33AC4155
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic 33AC4155
POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number ADJH24005 ADJH24005 33AC4155
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA11.0622C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FTR-C1-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details