Win Source Part Number: 985836-ADJH23124
Category: Relays>Power Relays, Over 2 Amps
Series: ADJH
Termination Style: PC Pin
Features: Test Button
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 288 Ohms
Coil Current: 83.3 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 24VDC
Contact Rating (Current): 50 A
Switching Voltage: 480VAC - Max
Release Time: 20 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 18 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-5738
Base Product Number: ADJH23
POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-N
General Purpose Relays 24V 50A 2 Coil Manual Switch
RELAY GEN PURPOSE SPST 50A 24V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 985836-ADJH23124 | 33AC4154 | ADJH23124 | ADJH23124 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 288 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw |