Panasonic Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic ADJH23112

Description
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4153 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic
33AC4153
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic 33AC4153
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADJH23112
General Purpose Relays ADJH23112
General Purpose Relays 12V 50A 2 Coil Manual Switch

General Purpose Relays 12V 50A 2 Coil Manual Switch

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ADJH23112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADJH23112
Relays - Power Relays, Over 2 Amps ADJH23112
RELAY GEN PURPOSE SPST 50A 12V

RELAY GEN PURPOSE SPST 50A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 33AC4153 ADJH23112 ADJH23112
Product Name Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data