General Purpose Relays 5V 50A 2 Coil Manual Switch
POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 50A 5V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADJH23105 | 33AC4152 | ADJH23105 |
| Product Name | General Purpose Relays | Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| AC Coil Voltage | 5 volts | ||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |