Panasonic Signal Relays ADJH23024

Description
Panasonic ADJH23024 Latching Relay
Request a Quote Datasheet
Description
Panasonic ADJH23024 Latching Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 2474031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2474031
Signal Relays 2474031
Panasonic ADJH23024 Latching Relay

Panasonic ADJH23024 Latching Relay

Supplier's Site
Signal Relays - 2474032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Signal Relays
2474032
Signal Relays 2474032
Panasonic ADJH23024 Latching Relay

Panasonic ADJH23024 Latching Relay

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJH23024
General Purpose Relays ADJH23024
General Purpose Relays 24V 50A 2 Coil 200mW TV-20

General Purpose Relays 24V 50A 2 Coil 200mW TV-20

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ADJH23024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADJH23024
Relays - Power Relays, Over 2 Amps ADJH23024
RELAY GEN PURPOSE SPST 50A 24V

RELAY GEN PURPOSE SPST 50A 24V

Supplier's Site
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4151 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic
33AC4151
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic 33AC4151
POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site
Power Relay, Spst-No, 50A, 277Vac, Th; Contact Configuration Panasonic - 16AC8811 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 50A, 277Vac, Th; Contact Configuration Panasonic
16AC8811
Power Relay, Spst-No, 50A, 277Vac, Th; Contact Configuration Panasonic 16AC8811
POWER RELAY, SPST-NO, 50A, 277VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V; RoHS Compliant: Yes

POWER RELAY, SPST-NO, 50A, 277VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:277V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2474031 ADJH23024 ADJH23024 33AC4151
Product Name Signal Relays General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic
Channels Single Throw
Relay Type General
Approvals RoHS RoHS
AC Coil Voltage 24 volts
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.1222C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details