Win Source Part Number: 1373438-ADJH23012
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ADJH
Package: Tray
Product Status: Active
Base Product Number: ADJH23
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 50 A
Switching Voltage: 480VAC - Max
Coil Current: 167 mA
Coil Type: Latching, Dual Coil
Seal Rating: Sealed - Flux Protection
Coil Insulation: Class F
Must Operate Voltage: 9 VDC
Operate Time: 20 ms
Release Time: 20 ms
Relay Type: General Purpose
Coil Resistance: 72 Ohms
General Purpose Relays 12V 50A 2 Coil 200mW TV-20
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N
POWER RELAY, SPST-NO, 50A, 277VAC, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 50A 12V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1373438-ADJH23012 | ADJH23012 | 33AC4150 | ADJH23012 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Resistance | 72 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | ||
| AC Coil Voltage | 12 volts |