POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 50A 5V
General Purpose Relays 5V 50A 2 Coil 200mW TV-20
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 33AC4149 | ADJH23005 | ADJH23005 |
| Product Name | Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |