Panasonic Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic ADJH22124

Description
POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4148 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic
33AC4148
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic 33AC4148
POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADJH22124
General Purpose Relays ADJH22124
General Purpose Relays 24V 50A 1 Coil Manual Switch

General Purpose Relays 24V 50A 1 Coil Manual Switch

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJH22124
Relays - Power Relays, Over 2 Amps ADJH22124
RELAY GEN PURPOSE SPST 50A 24V

RELAY GEN PURPOSE SPST 50A 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 33AC4148 ADJH22124 ADJH22124
Product Name Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data