Panasonic Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic ADJH22112

Description
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4147 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic
33AC4147
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic 33AC4147
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJH22112
Relays - Power Relays, Over 2 Amps ADJH22112
RELAY GEN PURPOSE SPST 50A 12V

RELAY GEN PURPOSE SPST 50A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJH22112
General Purpose Relays ADJH22112
General Purpose Relays 12V 50A 1 Coil Manual Switch

General Purpose Relays 12V 50A 1 Coil Manual Switch

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 33AC4147 ADJH22112 ADJH22112
Product Name Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details