Panasonic Relays - Power Relays, Over 2 Amps ADJH22105

Description
Win Source Part Number: 1061544-ADJH22105 Category: Relays>Power Relays, Over 2 Amps Series: ADJH Termination Style: PC Pin Features: Test Button Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 25 Ohms Coil Current: 200 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 5VDC Contact Rating (Current): 50 A Switching Voltage: 480VAC - Max Release Time: 20 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 3.75 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-5882,ADJH22105-N D Base Product Number: ADJH22
Request a Quote Datasheet
Description
Win Source Part Number: 1061544-ADJH22105 Category: Relays>Power Relays, Over 2 Amps Series: ADJH Termination Style: PC Pin Features: Test Button Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 25 Ohms Coil Current: 200 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 5VDC Contact Rating (Current): 50 A Switching Voltage: 480VAC - Max Release Time: 20 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 3.75 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-5882,ADJH22105-N D Base Product Number: ADJH22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1061544-ADJH22105 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1061544-ADJH22105
Relays - Power Relays, Over 2 Amps 1061544-ADJH22105
Win Source Part Number: 1061544-ADJH22105 Category: Relays>Power Relays, Over 2 Amps Series: ADJH Termination Style: PC Pin Features: Test Button Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 25 Ohms Coil Current: 200 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Latching, Single Coil Coil Voltage: 5VDC Contact Rating (Current): 50 A Switching Voltage: 480VAC - Max Release Time: 20 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 3.75 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: 255-5882,ADJH22105-N D Base Product Number: ADJH22

Win Source Part Number: 1061544-ADJH22105
Category: Relays>Power Relays, Over 2 Amps
Series: ADJH
Termination Style: PC Pin
Features: Test Button
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 25 Ohms
Coil Current: 200 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Latching, Single Coil
Coil Voltage: 5VDC
Contact Rating (Current): 50 A
Switching Voltage: 480VAC - Max
Release Time: 20 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 3.75 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: 255-5882,ADJH22105-ND
Base Product Number: ADJH22

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ADJH22105
General Purpose Relays ADJH22105
General Purpose Relays 5V 50A 1 Coil Manual Switch

General Purpose Relays 5V 50A 1 Coil Manual Switch

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJH22105
Relays - Power Relays, Over 2 Amps ADJH22105
RELAY GEN PURPOSE SPST 50A 5V

RELAY GEN PURPOSE SPST 50A 5V

Supplier's Site
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4146 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic
33AC4146
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic 33AC4146
POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1061544-ADJH22105 ADJH22105 ADJH22105 33AC4146
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic
Resistance 25 ohms
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Relay Type General
Approvals RoHS RoHS
AC Coil Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details