Panasonic Relays - Power Relays, Over 2 Amps ADJH22024

Description
RELAY GEN PURPOSE SPST 50A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 50A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJH22024
Relays - Power Relays, Over 2 Amps ADJH22024
RELAY GEN PURPOSE SPST 50A 24V

RELAY GEN PURPOSE SPST 50A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJH22024
General Purpose Relays ADJH22024
General Purpose Relays 24V 50A 1 Coil Reverse polarity

General Purpose Relays 24V 50A 1 Coil Reverse polarity

Buy Now Datasheet
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4145 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic
33AC4145
Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic 33AC4145
POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number ADJH22024 ADJH22024 33AC4145
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1414312-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 91 ohms
View Details
Relay module - 788-346 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details