Panasonic Relays - Power Relays, Over 2 Amps ADJH22012

Description
RELAY GEN PURPOSE SPST 50A 12V
Datasheet
Description
RELAY GEN PURPOSE SPST 50A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJH22012
Relays - Power Relays, Over 2 Amps ADJH22012
RELAY GEN PURPOSE SPST 50A 12V

RELAY GEN PURPOSE SPST 50A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJH22012
General Purpose Relays ADJH22012
General Purpose Relays 12V 50A 1 Coil Reverse polarity

General Purpose Relays 12V 50A 1 Coil Reverse polarity

Buy Now Datasheet
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4144 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic
33AC4144
Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic 33AC4144
POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number ADJH22012 ADJH22012 33AC4144
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data