POWER RELAY, SPST-NO, 12VDC, 50A, TH; Contact Configuration:SPST-N
General Purpose Relays 12V 50A 1 Coil Manual Switch
RELAY GEN PURPOSE SPST 50A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 33AC4141 | ADJH21112 | ADJH21112 |
| Product Name | Power Relay, Spst-No, 12Vdc, 50A, Th; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |