General Purpose Relays 24V 50A 1 Coil 100mW TV-20
RELAY GEN PURPOSE SPST 50A 24V
POWER RELAY, SPST-NO, 24VDC, 50A, TH; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ADJH21024 | ADJH21024 | 33AC4139 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 24Vdc, 50A, Th; Contact Configuration Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| AC Coil Voltage | 24 volts | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Poles | Single Pole (SP) | Single Pole (SP) |