Panasonic Relays - Power Relays, Over 2 Amps ADJH21012

Description
RELAY GEN PURPOSE SPST 50A 12V
Datasheet
Description
RELAY GEN PURPOSE SPST 50A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ADJH21012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ADJH21012
Relays - Power Relays, Over 2 Amps ADJH21012
RELAY GEN PURPOSE SPST 50A 12V

RELAY GEN PURPOSE SPST 50A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJH21012
General Purpose Relays ADJH21012
General Purpose Relays 12V 50A 1 Coil 100mW TV-20

General Purpose Relays 12V 50A 1 Coil 100mW TV-20

Buy Now Datasheet
Power Relay, Spst-No, 50A, 277Vac, Th; Contact Configuration Panasonic - 16AC8804 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 50A, 277Vac, Th; Contact Configuration Panasonic
16AC8804
Power Relay, Spst-No, 50A, 277Vac, Th; Contact Configuration Panasonic 16AC8804
POWER RELAY, SPST-NO, 50A, 277VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V; RoHS Compliant: Yes

POWER RELAY, SPST-NO, 50A, 277VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number ADJH21012 ADJH21012 16AC8804
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 50A, 277Vac, Th; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details