Panasonic Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic ADJH21005

Description
POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic - 33AC4137 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic
33AC4137
Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic 33AC4137
POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 5VDC, 50A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:50A; Product Range:DJ-H (ADJH) Series; Relay Mounting:Through Hole; Coil Type:Latching Single Coil; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJH21005
Relays - Power Relays, Over 2 Amps ADJH21005
RELAY GEN PURPOSE SPST 50A 5V

RELAY GEN PURPOSE SPST 50A 5V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 33AC4137 ADJH21005
Product Name Power Relay, Spst-No, 5Vdc, 50A, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
100A High Voltage Direct Current Relay - CHEV-P100 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Relays - 1-1617022-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers