DJ Relay RoHS Compliant: Yes
RELAY GEN PURPOSE DPST 10A 12V
General Purpose Relays 2 Form A, 12VDC Single-Side-Stable
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 11N0221 | ADJ66012 | ADJ66012 |
| Product Name | Dj Relay Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | RoHS | |
| Poles | Double Pole (DP) | ||
| Throw | Single Throw |