DJ Relay RoHS Compliant: Yes
POWER RELAY, DPST-NO, 5VDC, TH ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPST 10A 5V
General Purpose Relays 2 Form A, 5VDC
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 12N3475 | 08AK9456 | ADJ64005 | ADJ64005 |
| Product Name | Dj Relay Rohs Compliant Panasonic | Power Relay, Dpst-No, 5Vdc, Th Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Approvals | RoHS | RoHS | RoHS | |
| Features | Latching | |||
| Poles | Double Pole (DP) | |||
| Throw | Single Throw |