Panasonic Relays - Power Relays, Over 2 Amps ADJ63006

Description
RELAY GEN PURPOSE DPST 10A 6V
Datasheet
Description
RELAY GEN PURPOSE DPST 10A 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ADJ63006
Relays - Power Relays, Over 2 Amps ADJ63006
RELAY GEN PURPOSE DPST 10A 6V

RELAY GEN PURPOSE DPST 10A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ADJ63006
General Purpose Relays ADJ63006
General Purpose Relays 2 Form A, 6VDC

General Purpose Relays 2 Form A, 6VDC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number ADJ63006 ADJ63006
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays
Poles Double Pole (DP)
Throw Single Throw
DC Coil Voltage 6 volts 6 volts
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relays - Power Relays, Over 2 Amps - 1237298-G2RL-1 DC12 - Win Source Electronics
Specs
Resistance 360 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
Safety Relays - 56.OA12.0633N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 2042-3004 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers